ASD-STAN - PREN 2859
Aerospace Series Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature) / 235 Degrees C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 30 July 1999 |
| Status: | active |
| Page Count: | 7 |
Document History
PREN 2859
July 30, 1999
Aerospace Series Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature) / 235 Degrees C
A description is not available for this item.
February 28, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
January 1, 1989
Bolts, Hexagonal Normal Head, Close Tolerance Shank, Short Thread in Steel Cadmium Plated Classification 1100 MPa/235 Degrees Celsius
A description is not available for this item.