ASD-STAN - PREN 2859

Aerospace Series Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 28 February 1994
Status: inactive
Page Count: 8

Document History

July 30, 1999
Aerospace Series Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature) / 235 Degrees C
A description is not available for this item.
PREN 2859
February 28, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
January 1, 1989
Bolts, Hexagonal Normal Head, Close Tolerance Shank, Short Thread in Steel Cadmium Plated Classification 1100 MPa/235 Degrees Celsius
A description is not available for this item.
Advertisement