IEEE 1247

Standard for Interrupter Switches for Alternating Current, Rated Above 1000 Volts

inactive
Buy Now
Organization: IEEE
Publication Date: 22 July 1998
Status: inactive
Page Count: 66
scope:

This standard applies to switching devices, interrupters, and interrupter switches (as defined in IEEE Std C37.100-1992) for alternating current, rated above 1000 volts and used indoors, outdoors, or in enclosures for which a switching rating is to be assigned. While this standard covers the basic requirements of interrupter switches used indoors, outdoors, and in enclosures, other standards such as IEEE Std C37.20.2-1993, IEEE Std C37.20.3-1987, IEEE Std C37.20.4-1996, IEEE Std C37.71-1984, and IEEE PC37.73 (D.9, 1997) also contain requirements for switches used in enclosures. This standard does not apply to load-break separable insulated connectors, which are covered by IEEE Std 386-1995 [B7].1 This standard also does not apply to circuit-breakers, circuit-switchers, or reclosers.

NOTE-IEEE PC37.73 (D.9, 1997) is currently under development. Requirements specified by this document will become effective when it is approved as a standard.

1The numbers in brackets preceded by the letter B correspond to those of the bibliography in Annex E.

Document History

December 7, 2005
Standard for Interrupter Switches for Alternating Current, Rated Above 1000 V
This standard applies to switching devices, interrupters, and interrupter switches (as defined in IEEE Std C37.100™) for alternating current, rated above 1000 V and used indoors, outdoors, or in...
IEEE 1247
July 22, 1998
Standard for Interrupter Switches for Alternating Current, Rated Above 1000 Volts
This standard applies to switching devices, interrupters, and interrupter switches (as defined in IEEE Std C37.100-1992) for alternating current, rated above 1000 volts and used indoors, outdoors, or...

References

Advertisement