DS/ISO 9293

Information processing - Volume and file structure of flexible disk cartridges for information interchange

inactive, Most Current
Organization: DS
Publication Date: 22 November 1993
Status: inactive
scope:

This International Standard specifies the volume and file structure of flexible disk cartridges (FDC) for the interchange of information between users of information processing systems. It also specifies an optional record structure. This International Standard is applicable to various types of flexible disk cartridges including those identified in clause 3, and other types which may be the subject of future International Standards.

Document History

DS/ISO 9293
November 22, 1993
Information processing - Volume and file structure of flexible disk cartridges for information interchange
This International Standard specifies the volume and file structure of flexible disk cartridges (FDC) for the interchange of information between users of information processing systems. It also...

References

Advertisement