DS/EN ISO 105-C06

Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering

inactive
Organization: DS
Publication Date: 30 September 1997
Status: inactive
Page Count: 15
ICS Code (Textiles in general): 59.080.01
scope:

The standard specifies methods for determining the resistance of the colour of textiles to domestic or commercial laundering procedures used for household articles. Industrial and hospital articles may be subjected to special laundering which may be more severe. An informative European annex deals with choice of test conditions for European practice and use of the ECE detergent.If it is desired to investigate the effect of optical brightening agents, the IEC reference detergent or AATCC detergent 124 should be used.

Document History

April 28, 2010
Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering
This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal...
February 11, 2009
Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering
The standard specifies methods for determining the resistance of the colour of textiles to domestic or commercial laundering procedures used for household articles. Industrial and hospital articles...
DS/EN ISO 105-C06
September 30, 1997
Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering
The standard specifies methods for determining the resistance of the colour of textiles to domestic or commercial laundering procedures used for household articles. Industrial and hospital articles...
Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering (ISO/FDIS 105-C06:2009)
This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal...
Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering (ISO/DIS 105-C06:2008)
1.1 This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for...
Advertisement