DLA - SMD-5962-96882

MICROCIRCUIT, LINEAR, QUADRUPLE LOW VOLTAGE DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 September 1996
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outline and lead finished are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 TLV2354 Quadruple Low-Voltage Differential Comparator

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliment, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 dual-in-line D GDFP1-F14 or CDFP2-F14 14 flat pack 2 CQCC1-N20 20 square chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (VDD) ................................................ +8.0 V dc 2/ Differential input voltage (VID) .................................... ±8.0 V 3/ Input voltage range (VIN) .......................................... −0.3 V to +8.0 V Output voltage (VOUT) ................................................ +8.0 V Input current, each input (IIN) ...................................... +5.0 mA to −5.0 mA Output current (IOUT) ............................................... +20.0 mA Duration of output short-circuit to ground ........................... Unlimited 4/ Continuous total power dissipation at TA = +25°C: Cases C and 2 ............................ 1375 mW Case D ................................... 700 mW Operating free-air temperature range (TA) ............................ −55°C to +125° Storage temperature range (TSTG) .................................... −65°C to +150°C Lead temperature 1.6 mm (1/16 inch) from case for 10 seconds ......... +300°C

Supply voltage (VDD) ................................................. 2.0 V dc to 8.0 V dc Common-mode input voltage (VIC) VDD = 3 V ............................ 0.0 V to 1.75 V VDD = 5 V ............................ 0.0 V to 3.75 V Ambient operating temperature range (TA) ............................. −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 8, 2022
MICROCIRCUIT, LINEAR, QUADRUPLE LOW VOLTAGE DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 9, 2008
MICROCIRCUIT, LINEAR, QUADRUPLE LOW VOLTAGE DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 16, 2002
MICROCIRCUIT, LINEAR, QUADRUPLE LOW VOLTAGE DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96882
September 26, 1996
MICROCIRCUIT, LINEAR, QUADRUPLE LOW VOLTAGE DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outline and lead finished...
Advertisement