DOD - SMD 5962-96882

MICROCIRCUIT, LINEAR, QUADRUPLE LOW VOLTAGE DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 9 January 2008
Status: active
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 8, 2022
MICROCIRCUIT, LINEAR, QUADRUPLE LOW VOLTAGE DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-96882
January 9, 2008
MICROCIRCUIT, LINEAR, QUADRUPLE LOW VOLTAGE DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 16, 2002
MICROCIRCUIT, LINEAR, QUADRUPLE LOW VOLTAGE DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
September 26, 1996
MICROCIRCUIT, LINEAR, QUADRUPLE LOW VOLTAGE DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outline and lead finished...

References

Advertisement