DLA - SMD-5962-89933

MICROCIRCUIT, LINEAR, PRECISION, SINGLE SUPPLY OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 August 1994
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LT1006 Precision, single supply operational amplifier 02 LT1006A Precision, single supply operational amplifier

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (±VS) . . . . . . . . . . . . . . . . . ±22 V Input voltage (VIN) . . . . . . . . . . . . . . . . . . Equal to +VS 5 V below −VS Differential input voltage . . . . . . . . . . . . . . 30 V Power dissipation (PD): 1/ Case G . . . . . . . . . . . . . . . . . . . . . . . 833 mW at TA = +25°C Case P . . . . . . . . . . . . . . . . . . . . . . . 1250 mW at TA = +25°C Output short circuit duration . . . . . . . . . . . . . Indefinite Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . +300°C Thermal resistance, junction-to-case (θJC . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA): Case G . . . . . . . . . . . . . . . . . . . . . . . 150°C/W Case P . . . . . . . . . . . . . . . . . . . . . . . 100°C/W

Supply voltage (±VS) . . . . . . . . . . . . . . . . . ±15 V Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 22, 2018
MICROCIRCUIT, LINEAR, PRECISION, SINGLE SUPPLY OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 2, 2013
MICROCIRCUIT, LINEAR, PRECISION, SINGLE SUPPLY OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 21, 2007
MICROCIRCUIT, LINEAR, PRECISION, SINGLE SUPPLY OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89933
August 29, 1994
MICROCIRCUIT, LINEAR, PRECISION, SINGLE SUPPLY OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement