IPC - TM-650 2.4.8.2A
Peel Strength of Metallic Clad Laminates at Elevated Temperature (Hot Fluid Method)
active, Most Current
| Organization: | IPC |
| Publication Date: | 1 December 1994 |
| Status: | active |
| Page Count: | 3 |
scope:
The purpose of this test is to determine the peel strength of metal cladding to the base laminate while at elevated temperature; and to evaluate the condition of the base laminate material after the peel strength test is completed for degradation due to the conditioning.
Document History
TM-650 2.4.8.2A
December 1, 1994
Peel Strength of Metallic Clad Laminates at Elevated Temperature (Hot Fluid Method)
The purpose of this test is to determine the peel strength of metal cladding to the base laminate while at elevated temperature; and to evaluate the condition of the base laminate material after the...