CSA - CAN/CSA-ISO/IEC 14443-4-02

Identification cards — Contactless integrated circuit(s) cards — Proximity cards — Part 4: Transmission protocol

inactive
Organization: CSA
Publication Date: 1 December 2002
Status: inactive
Page Count: 47
scope:

This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol.

This part of ISO/IEC 14443 is intended to be used in conjunction with other parts of ISO/IEC 14443 and is applicable to proximity cards of Type A and Type B

Document History

January 1, 2021
Cards and security devices for personal identification — Contactless proximity objects — Part 4: Transmission protocol AMENDMENT 2: Enhancements for harmonization
A description is not available for this item.
January 1, 2019
Cards and security devices for personal identification — Contactless proximity objects — Part 4: Transmission protocol
This document specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol. This...
January 1, 2015
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol AMENDMENT 3: Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2015
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol AMENDMENT 4: Frame with error correction
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2014
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4:Transmission protocol AMENDMENT 2: Bit rates of fc/8, fc/4 and fc/2, protocol activation of PICC Type A and frame size from 512 bytes to 4 096 bytes
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2013
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol AMENDMENT 1: Exchange of additional parameters
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Identification cards — Contactless integrated circuit cards — Proximity cards — Part 4: Transmission protocol
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
October 1, 2009
Identification cards — Contactless integrated circuit cards — Proximity cards — Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
January 1, 2009
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 4: Transmission protocol AMENDMENT 1 : Handling of reserved fields and values
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 14443-4-02
December 1, 2002
Identification cards — Contactless integrated circuit(s) cards — Proximity cards — Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...

References

Advertisement