CSA - CAN/CSA-ISO/IEC 14443-4-09
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol.
This part of ISO/IEC 14443 is intended to be used in conjunction with other parts of ISO/IEC 14443 and is applicable to proximity cards or objects of Type A and Type B.
Document History
January 1, 2021
Cards and security devices for personal identification — Contactless proximity objects — Part 4: Transmission protocol AMENDMENT 2: Enhancements for harmonization
A description is not available for this item.
January 1, 2019
Cards and security devices for personal identification — Contactless proximity objects — Part 4: Transmission protocol
This document specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol.
This...
January 1, 2015
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol AMENDMENT 3: Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2015
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol AMENDMENT 4: Frame with error correction
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2014
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4:Transmission protocol AMENDMENT 2: Bit rates of fc/8, fc/4 and fc/2, protocol activation of PICC Type A and frame size from 512 bytes to 4 096 bytes
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2013
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol AMENDMENT 1: Exchange of additional parameters
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
October 1, 2009
Identification cards — Contactless integrated circuit cards — Proximity cards — Part 4: Transmission protocol
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
October 1, 2009
Identification cards — Contactless integrated circuit cards — Proximity cards — Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
CAN/CSA-ISO/IEC 14443-4-09
January 1, 2009
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
December 1, 2006
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 4: Transmission protocol AMENDMENT 1 : Handling of reserved fields and values
Foreword
ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2002
Identification cards — Contactless integrated circuit(s) cards — Proximity cards — Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...