DLA - SMD-5962-84180 REV C
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCES, SHUNT REGULATORS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 10 December 1992 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM136A, 2.5 V Precision voltage reference 02 LM136A, 5.0 V Precision voltage reference
The case outline shall be as designated in appendix C of MIL-M-35510, and as follows:
Outline letter Case outline X See figure 1 (3-lead can)
Reverse current - - - - - - - - - - - - - - - - 15 mA Forward current - - - - - - - - - - - - - - - - 10 mA Storage temperature - - - - - - - - - - - - - - −60°C to +150°C Lead temperature (soldering, 10 seconds)- - - - 300°C Thermal resistance: θJA - - - - - - - - - - - - - - - - - - - - - 440° C/W θJC - - - - - - - - - - - - - - - - - - - - - 80° C/W Junction temperature - - - - - - - - - - - - - 150°C
Ambient operating temperature range - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History