CEN - EN ISO 8676

Hexagon Head Screws with Metric Fine Pitch Thread - Product Grades A and B

inactive
Organization: CEN
Publication Date: 1 November 2000
Status: inactive
Page Count: 20
ICS Code (Bolts, screws, studs): 21.060.10

Document History

July 1, 2022
Fasteners - Hexagon head screws, with fine pitch thread - Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B. If in certain cases...
April 1, 2011
Hexagon head screws with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...
EN ISO 8676
November 1, 2000
Hexagon Head Screws with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.
Advertisement