CEN - EN ISO 8676

Hexagon head screws with metric fine pitch thread - Product grades A and B

inactive
Organization: CEN
Publication Date: 1 April 2011
Status: inactive
Page Count: 20
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal thread diameters, d, from 8 mm to 24 mm and nominal lengths, l, up to and including 10d or 150 mm, whichever is the shorter, and of product grade B for nominal thread diameters, d, over 24 mm or nominal lengths, l, over 10d or 150 mm, whichever is the shorter.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 888, ISO 898-1, ISO 965-1, ISO 3506-1, ISO 4753 and ISO 4759-1.

It is intended that coarse thread screws according to ISO 4017 be the first choice.

Document History

July 1, 2022
Fasteners - Hexagon head screws, with fine pitch thread - Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B. If in certain cases...
EN ISO 8676
April 1, 2011
Hexagon head screws with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...
November 1, 2000
Hexagon Head Screws with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.

References

Advertisement