ETSI - ETS 300 394-4-14
Terrestrial Trunked Radio (TETRA); Conformance Testing Specifications; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 14: Abstract Test Suite (ATS) for Repeater Type 2
| Organization: | ETSI |
| Publication Date: | 1 December 1999 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This ETS contains the Abstract Test Suite (ATS) to test the TETRA Direct Mode Operation (DMO) Repeater type 2 (DM-REP2) protocol at layer 2, the Medium Access Control (MAC) protocol. The MAC protocol is specified in ETS 300 396-3 [10] and in EN 300 396-7 [1]. The Test Suite Structure (TSS) and Test Purposes (TPs) for this ATS are defined in ETS 300 394-4-12 [3].
The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.
The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5], ISO/IEC 9646-3 [6] and ISO/IEC 9646-5 [7], as well as the ETSI rules for conformance testing, ETS 300 406 [8] and ETR 141 [9] are used as a basis for the test methodology.
Annex A provides the Tree and Tabular Combined Notation (TTCN) part of this ATS.
Annex B provides the partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma of this ATS.
Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of this ATS.
Document History