CENELEC - EN 61557-9
Electrical Safety in Low Voltage Distribution Systems up to 1 kV a.c. and 1,5 kV d.c. Equipment for Testing, Measuring or Monitoring of Protective Measures Part 9: Equipment for Insulation Fault Location in IT Systems
inactive
| Organization: | CENELEC |
| Publication Date: | 1 November 1999 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Power transmission and distribution networks): | 29.240 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
February 1, 2015
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
This part of IEC 61557 specifies the requirements for the insulation fault location system (IFLS) which localizes insulation faults in any part of the system in unearthed IT a.c. systems and...
March 1, 2009
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
A description is not available for this item.
EN 61557-9
November 1, 1999
Electrical Safety in Low Voltage Distribution Systems up to 1 kV a.c. and 1,5 kV d.c. Equipment for Testing, Measuring or Monitoring of Protective Measures Part 9: Equipment for Insulation Fault Location in IT Systems
A description is not available for this item.