CENELEC - EN 61557-9

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems

inactive
Organization: CENELEC
Publication Date: 1 March 2009
Status: inactive
Page Count: 28
ICS Code (Industrial process measurement and control): 25.040.40

Document History

February 1, 2015
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
This part of IEC 61557 specifies the requirements for the insulation fault location system (IFLS) which localizes insulation faults in any part of the system in unearthed IT a.c. systems and...
EN 61557-9
March 1, 2009
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
A description is not available for this item.
November 1, 1999
Electrical Safety in Low Voltage Distribution Systems up to 1 kV a.c. and 1,5 kV d.c. Equipment for Testing, Measuring or Monitoring of Protective Measures Part 9: Equipment for Insulation Fault Location in IT Systems
A description is not available for this item.

References

Advertisement