FORD WSB-M1H683-A
FABRIC, DUNE PATTERN, WEFT KNITTED, UNLAMINATED ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 31 March 2003 |
| Status: | active |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by these specifications is a weft knitted Jacquard 19 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted fabric. It can also be backed with an HFW weldable backcoating.
Document History
FORD WSB-M1H683-A
March 31, 2003
FABRIC, DUNE PATTERN, WEFT KNITTED, UNLAMINATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a weft knitted Jacquard 19 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with...
February 8, 2000
FABRIC, DUNE PATTERN, WEFT KNITTED, UNLAMINATED
1. SCOPE The material defined by this specification is a weft knitted Jacquard 19 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a...