DLA - SMD-5962-95703 REV C
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 27 July 2004 |
| Status: | inactive |
| Page Count: | 14 |
Document History
August 1, 2017
MICROCIRCUIT, HYBRID, LINEAR, ±12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 27, 2010
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-95703 REV C
July 27, 2004
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
December 8, 2000
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
August 11, 1999
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
June 28, 1996
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...