CSA - ISO/IEC 16500-9-02

Information Technology Generic Digital Audio-Visual Systems Part 9: Usage Information Protocols

inactive
Organization: CSA
Publication Date: 1 March 2002
Status: inactive
Page Count: 107
scope:

This part of ISO/IEC 16500 provides the interface requirements for Usage Information provided by the DAVIC System to support External Support Systems (ESS) such as billing systems, pricing systems and market research systems. DAVIC Elements that need to communicate with External Support Systems shall conform to this specification. It is not required that all DAVIC Elements communicate with External Support Systems.

Document History

Information technology - Generic digital audio-visual systems - Part 9: Usage information protocols
This part of ISO/IEC 16500 provides the interface requirements for Usage Information provided by the DAVIC System to support External Support Systems (ESS) such as billing systems, pricing systems...
ISO/IEC 16500-9-02
March 1, 2002
Information Technology Generic Digital Audio-Visual Systems Part 9: Usage Information Protocols
This part of ISO/IEC 16500 provides the interface requirements for Usage Information provided by the DAVIC System to support External Support Systems (ESS) such as billing systems, pricing systems...
March 1, 2002
Information Technology Generic Digital Audio-Visual Systems Part 9: Usage Information Protocols
This part of ISO/IEC 16500 provides the interface requirements for Usage Information provided by the DAVIC System to support External Support Systems (ESS) such as billing systems, pricing systems...
January 1, 2002
Information technology — Generic digital audio-visual systems — Part 9: Usage information protocols
This part of ISO/IEC 16500 provides the interface requirements for Usage Information provided by the DAVIC System to support External Support Systems (ESS) such as billing systems, pricing systems...
January 1, 2002
Information technology - Generic digital audio-visual systems - Part 9: Usage information protocols
This part of ISO/IEC 16500 provides the interface requirements for Usage Information provided by the DAVIC System to support External Support Systems (ESS) such as billing systems, pricing systems...

References

Advertisement