DS/ENV 12290
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of compression properties
inactive, Most Current
| Organization: | DS |
| Publication Date: | 12 March 1997 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This European Prestandard ENV 12290 specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000°C under vacuum or a gas atmosphere which is inert to the material under test.
Document History
DS/ENV 12290
March 12, 1997
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of compression properties
This European Prestandard ENV 12290 specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up...