DLA - SMD-5962-93072 REV C
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC/DC CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 18 July 2003 |
| Status: | inactive |
| Page Count: | 12 |
Document History
March 1, 2021
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
June 25, 2015
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 6, 2010
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 18, 2009
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 31, 2007
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 18, 2006
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-93072 REV C
July 18, 2003
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
July 1, 1998
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
May 12, 1995
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
May 16, 1994
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...