FAA-E-2186 REV B
ANTENNA ARRAY, LOCALIZER, V-RING
| Organization: | FAA |
| Publication Date: | 31 August 1970 |
| Status: | active |
| Page Count: | 35 |
scope:
The equipment specified herein is a 15 element antenna array operating in the frequency band of 108 to 112 MHz. The entire antenna system is prefabricated and includes the mounting base, cable troughs, RF cables, heating and lighting cables, antenna power dividers and bridge system. Also included are two monitor dipole antennas, monitor bridges, and the associated coaxial cables for the localizer near field wide aperture monitoring system. RF and electrical cables from the antenna distribution unit to the transmitter building are not included as part of this equipment. A heater system is included as an optional item.
Document History