DS/EN 300910 V7.3.1
Digital cellular telecommunications system (Phase 2+); Radio transmission and reception (GSM 05.05 version 7.3.1 Release 1998)
| Organization: | DS |
| Publication Date: | 15 January 2002 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document defines the requirements for the transceiver of the pan-European digital mobile cellular and personal communication systems operating in the GSM 900 MHz and 1 800 MHz band (GSM 900 and DCS 1 800), and in the PCS 1 900 MHz band. Requirements are defined for two categories of parameters: - those that are required to provide compatibility between the radio channels, connected either to separate or common antennas, that are used in the system. This category also includes parameters providing compatibility with existing systems in the same or adjacent frequency bands; - those that define the transmission quality of the system.
Document History