NPFC - MIL-N-85615

NUT, SEALING, SELF-LOCKING, 250 DEG. F, 450 DEG. F GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 1 September 1986
Status: active
Page Count: 20
scope:

This specification establishes the requirements for the manufacture and acceptance of self-locking nuts for sealing fluids in temperatures up to 250°F and 450°F.

intended Use:

The nuts are intended for use in sealing of pressurized threaded joints at temperatures up to 250°F or 450°F, with bolts and screws having Class 3A threads. The nuts are intended to prevent... View More

Document History

September 10, 2018
Nut, Sealing, Self-Locking, 250 Degrees F, 450 Degrees F General Specification For
A description is not available for this item.
February 3, 2000
NUT, SEALING, SELF-LOCKING, 250 DEG. F, 450 DEG. F GENERAL SPECIFICATION FOR
A description is not available for this item.
December 14, 1994
NUT, SEALING, SELF-LOCKING, 250 DEG. F, 450 DEG. F GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-N-85615
September 1, 1986
NUT, SEALING, SELF-LOCKING, 250 DEG. F, 450 DEG. F GENERAL SPECIFICATION FOR
The nuts are intended for use in sealing of pressurized threaded joints at temperatures up to 250°F or 450°F, with bolts and screws having Class 3A threads. The nuts are intended to prevent leakage...

References

Advertisement