NPFC - MIL-N-85615
NUT, SEALING, SELF-LOCKING, 250 DEG. F, 450 DEG. F GENERAL SPECIFICATION FOR
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 14 December 1994 |
| Status: | active |
| Page Count: | 1 |
Document History
September 10, 2018
Nut, Sealing, Self-Locking, 250 Degrees F, 450 Degrees F General Specification For
A description is not available for this item.
February 3, 2000
NUT, SEALING, SELF-LOCKING, 250 DEG. F, 450 DEG. F GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-N-85615
December 14, 1994
NUT, SEALING, SELF-LOCKING, 250 DEG. F, 450 DEG. F GENERAL SPECIFICATION FOR
A description is not available for this item.
September 1, 1986
NUT, SEALING, SELF-LOCKING, 250 DEG. F, 450 DEG. F GENERAL SPECIFICATION FOR
The nuts are intended for use in sealing of pressurized threaded joints at temperatures up to 250°F or 450°F, with bolts and screws having Class 3A threads. The nuts are intended to prevent leakage...