BSI - BS 2767
Manually Operated Copper Alloy Valves for Radiators
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 January 1991 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
January 31, 1991
Specification for Manually operated copper alloy valves for radiators
Specifies designation, pressure and temperature ratings, materials, design, construction and testing of manual valves. Includes handwheel torque strength test, connections for metric copper tubes,...
BS 2767
January 31, 1991
Manually Operated Copper Alloy Valves for Radiators
A description is not available for this item.
August 30, 1972
Specification for valves and unions for hot water radiators
The revision now covers the inclusion of non-rising stem angle valves; the extension of the vice conditions for which certain valves and unions, when specially tested, may be used; the incorporation...