BSI - BS 2767

Specification for Manually operated copper alloy valves for radiators

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 January 1991
Status: active
Page Count: 18
ICS Code (Central heating systems): 91.140.10
scope:

Specifies designation, pressure and temperature ratings, materials, design, construction and testing of manual valves. Includes handwheel torque strength test, connections for metric copper tubes, compression type tailpiece connections, plating and draining facility.

Document History

BS 2767
January 31, 1991
Specification for Manually operated copper alloy valves for radiators
Specifies designation, pressure and temperature ratings, materials, design, construction and testing of manual valves. Includes handwheel torque strength test, connections for metric copper tubes,...
January 31, 1991
Manually Operated Copper Alloy Valves for Radiators
A description is not available for this item.
August 30, 1972
Specification for valves and unions for hot water radiators
The revision now covers the inclusion of non-rising stem angle valves; the extension of the vice conditions for which certain valves and unions, when specially tested, may be used; the incorporation...

References

Advertisement