GMNA - 9985274

Adhesive, Film

inactive
Buy Now
Organization: GMNA
Publication Date: 1 June 2003
Status: inactive
Page Count: 4
scope:

1 Scope A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this material is sufficient adhere satisfactorily to textured or uneven surfaces plus where some surface mismatch exists. It may be applied to painted surfaces, Kraft paper, various metals, plated surfaces, glass, and high surface energy plastics (excluding polyethylene, polypropylene, TPO, polystyrene, and acetals).

Document History

September 1, 2021
Adhesive, Film
This standard is inactive with no replacement. Note: The 9985274 part number may still be active. Please contact the GM Material Engineer if there are any questions.
August 1, 2015
Adhesive, Film
Material Description. A form of pressure-sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this...
August 1, 2003
Adhesive, Film
1 Scope A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this material is...
9985274
June 1, 2003
Adhesive, Film
1 Scope A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this material is...
January 1, 1989
Adhesive, Transfer Film
1 SCOPE. A form of pressure sensitive, adhesive dry film protected with release paper. The thickness of this material is suflicient to adhere satisfactorily to textured or uneven surfaces plus where...

References

Advertisement