GMNA - 9985274
Adhesive, Transfer Film
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 January 1989 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1 SCOPE.
A form of pressure sensitive, adhesive dry film protected with release paper. The thickness of this material is suflicient to adhere satisfactorily to textured or uneven surfaces plus where some surface mismatch exists. It may be applied to painted surfaces, Kraft paper, various metals, plated surfaces, glass and plastics (excluding polyethylene and polypropylene).
Document History
September 1, 2021
Adhesive, Film
This standard is inactive with no replacement.
Note: The 9985274 part number may still be active. Please contact the GM Material Engineer if there are any questions.
August 1, 2015
Adhesive, Film
Material Description. A form of pressure-sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this...
August 1, 2003
Adhesive, Film
1 Scope A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this material is...
June 1, 2003
Adhesive, Film
1 Scope A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this material is...
9985274
January 1, 1989
Adhesive, Transfer Film
1 SCOPE. A form of pressure sensitive, adhesive dry film protected with release paper. The thickness of this material is suflicient to adhere satisfactorily to textured or uneven surfaces plus where...