FORD - WSK-M11P55-A2
PERFORMANCE, ADHESIVE, POLYURETHANE, TWO COMPONENT, NON CONDUCTIVE, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 29 August 2003 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
These specifications define the performance requirements for a two component polyurethane based adhesive with and without conductive behavior.
Document History
December 12, 2013
PERFORMANCE, ADHESIVE, POLYURETHANE, TWO COMPONENT, NON CONDUCTIVE, REPAIR
These specifications define the performance requirements for a two component polyurethane based adhesive with and without conductive behavior.
WSK-M11P55-A2
August 29, 2003
PERFORMANCE, ADHESIVE, POLYURETHANE, TWO COMPONENT, NON CONDUCTIVE, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define the performance requirements for a two component polyurethane based adhesive with and without conductive behavior.