FORD - WSS-M96D42-A
HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT
inactive
| Organization: | FORD |
| Publication Date: | 12 November 1996 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of hydraulic brake and clutch seals. The hose is not to be used for high pressure brake system hose applications.
Document History
July 7, 2017
HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT **TO BE USED WITH FORD WSS-M99P1111-A**
The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of hydraulic...
September 13, 2006
HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT **TO BE USED WITH FORD WSS-M99P1111-A**
The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of hydraulic...
June 25, 2001
HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT
1. SCOPE The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of...
WSS-M96D42-A
November 12, 1996
HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT
1. SCOPE The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of...
January 1, 1996
HOSE, LOW AND HIGH PRESSURE CLUTCH , RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT
A description is not available for this item.