FORD - WSS-M96D42-A
HOSE, LOW AND HIGH PRESSURE CLUTCH , RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT
inactive
| Organization: | FORD |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 5 |
Document History
July 7, 2017
HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT **TO BE USED WITH FORD WSS-M99P1111-A**
The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of hydraulic...
September 13, 2006
HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT **TO BE USED WITH FORD WSS-M99P1111-A**
The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of hydraulic...
June 25, 2001
HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT
1. SCOPE The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of...
November 12, 1996
HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT
1. SCOPE The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of...
WSS-M96D42-A
January 1, 1996
HOSE, LOW AND HIGH PRESSURE CLUTCH , RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT
A description is not available for this item.