DLA - SMD-5962-89764

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 4K X 8 DUAL PORT STATIC RANDOM ACCESS MEMORY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 May 1993
Status: inactive
Page Count: 29
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Dynamic Device type Generic number 1/ Circuit function Access time operating current 01 4k × 8 dual port CMOS SRAM 70 ns 270 mA 02 4k × 8 dual port CMOS SRAM 70 ns 220 mA 03 4k × 8 dual port CMOS SRAM 55 ns 270 mA 04 4k × 8 dual port CMOS SRAM 55 ns 220 mA 05 4k × 8 dual port CMOS SRAM 45 ns 280 mA 06 4k × 8 dual port CMOS SRAM 45 ns 240 mA 07 4k × 8 dual port CMOS SRAM 35 ns 300 mA 08 4k × 8 dual port CMOS SRAM 35 ns 260 mA

The device class designator shall be a single letter identifying the product assurance level (see 6.6 herein) as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X GDIP1-T48 or CDIP2-T48 48 Dual-in-line package Y See figure 1 48 Square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage - - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC output current - - - - - - - - - - - - - - −50 mA Storage temperature range- - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - 2.0 W Lead temperature (soldering, 10 seconds) - - - +260°C Thermal resistance, junction-to-case (θJC) - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - +150°C 3

Supply voltage range (VCC) - - - - - - - - - - −4.5 V dc to 5.5 V dc High level input voltage range (VIH) - - - - - −2.2 V dc to 6.0 V dc Low level input voltage range (VIL)- - - - - - −0.5 V dc to 0.8 V dc 4/ Case operating temperature range TC) - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - -5/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 22, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 8 DUAL PORT STATIC RANDOM ACCESS MEMORY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
March 10, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 8 DUAL PORT STATIC RANDOM ACCESS MEMORY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 5, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 8 DUAL PORT STATIC RANDOM ACCESS MEMORY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 23, 1997
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 4K X 8 DUAL PORT STATIC RANDOM ACCESS MEMORY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-89764
May 4, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 4K X 8 DUAL PORT STATIC RANDOM ACCESS MEMORY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement