ISO 14064-3

Greenhouse gases Part 3: Specification with guidance for the validation and verification of greenhouse gas assertions

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2006
Status: inactive
Page Count: 44
ICS Code (Pollution, pollution control and conservation): 13.020.40
scope:

This part of ISO 14064 specifies principles and requirements and provides guidance for those conducting or managing the validation and/or verification of greenhouse gas (GHG) assertions. It can be applied to organizational or GHG project quantification, including GHG quantification, monitoring and reporting carried out in accordance with ISO 14064-1 or ISO 14064-2.

This part of ISO 14064 specifies requirements for selecting GHG validators/verifiers, establishing the level of assurance, objectives, criteria and scope, determining the validation/verification approach, assessing GHG data, information, information systems and controls, evaluating GHG assertions and preparing validation/verification statements.

ISO 14064 is GHG programme neutral. If a GHG programme is applicable, requirements of that GHG programme are additional to the requirements of ISO 14064.

NOTE If a requirement of ISO 14064 prohibits an organization or GHG project proponent from complying with a requirement of the GHG programme, the requirement of the GHG programme takes precedence.

Document History

April 1, 2019
Greenhouse gases — Part 3: Specification with guidance for the verification and validation of greenhouse gas statements
This document specifies principles and requirements and provides guidance for verifying and validating greenhouse gas (GHG) statements. It is applicable to organization, project and product GHG...
March 1, 2006
Greenhouse gases Part 3: Specification with guidance for the validation and verification of greenhouse gas assertions
A description is not available for this item.
ISO 14064-3
March 1, 2006
Greenhouse gases Part 3: Specification with guidance for the validation and verification of greenhouse gas assertions
This part of ISO 14064 specifies principles and requirements and provides guidance for those conducting or managing the validation and/or verification of greenhouse gas (GHG) assertions. It can be...

References

Advertisement