ISO 11093-9

Paper and Board - Testing of Cores - Part 9: Determination of Flat Crush Resistance First Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1994
Status: inactive
Page Count: 8
ICS Code (Paper products): 85.080

Document History

March 1, 2019
Paper and board — Testing of cores — Part 9: Determination of flat crush resistance
This part of ISO 11093 specifies a method for the determination of the maximum flat crush resistance of wound paper and board cores. NOTE If the wall thickness of the core is less than 5 mm, the...
October 1, 2006
Paper and board Testing of cores Part 9: Determination of flat crush resistance
A description is not available for this item.
ISO 11093-9
January 1, 1994
Paper and Board - Testing of Cores - Part 9: Determination of Flat Crush Resistance First Edition
A description is not available for this item.
Advertisement