ISO 11093-9
Paper and board Testing of cores Part 9: Determination of flat crush resistance
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Paper and board): | 85.060 |
Document History
March 1, 2019
Paper and board — Testing of cores — Part 9: Determination of flat crush resistance
This part of ISO 11093 specifies a method for the determination of the maximum flat crush resistance of wound paper and board cores.
NOTE If the wall thickness of the core is less than 5 mm, the...
ISO 11093-9
October 1, 2006
Paper and board Testing of cores Part 9: Determination of flat crush resistance
A description is not available for this item.
January 1, 1994
Paper and Board - Testing of Cores - Part 9: Determination of Flat Crush Resistance First Edition
A description is not available for this item.