FORD - ESB-M28G12-A2

GLASS, SAFETY - LAMINATED FLOAT, 5.6MM NOMINAL THICKNESS, LOW LIGHT TRANSMITTANCE (HEAT ABSORBING GLASS)

inactive
Organization: FORD
Publication Date: 19 February 1988
Status: inactive
Page Count: 6

Document History

August 30, 2006
GLASS, SAFETY - LAMINATED FLOAT, 5.6MM NOMINAL THICKNESS, LOW LIGHT TRANSMITTANCE (HEAT ABSORBING GLASS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a grade of low light transmittance laminated float glass which will meet test requirements as described in American National Institute Safety Code:...
ESB-M28G12-A2
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT, 5.6MM NOMINAL THICKNESS, LOW LIGHT TRANSMITTANCE (HEAT ABSORBING GLASS)
A description is not available for this item.
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT, 5.6MM NOMINAL THICKNESS, LOW LIGHT TRANSMITTANCE (HEAT ABSORBING GLASS)
1. SCOPE The material defined by this specification is a grade of low light transmittance laminated float glass which will meet test requirements as described in American National Institute Safety...
January 1, 1988
GLASS, SAFETY, LAMINATED FLOAT, 5.6 MM NOMINAL THICKNESS, LOW LIGHT TRANSMITTANCE, (HEAT- ABSORBING GLASS)
A description is not available for this item.
Advertisement