FORD - ESB-M28G12-A2

GLASS, SAFETY - LAMINATED FLOAT, 5.6MM NOMINAL THICKNESS, LOW LIGHT TRANSMITTANCE (HEAT ABSORBING GLASS)

inactive
Organization: FORD
Publication Date: 19 February 1988
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a grade of low light transmittance laminated float glass which will meet test requirements as described in American National Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984. The laminate consists of two pieces of 2.3 mm clear or heat absorbing float glass having a polyvinyl butyral interlayer (ESB-M4D356-A).

Document History

August 30, 2006
GLASS, SAFETY - LAMINATED FLOAT, 5.6MM NOMINAL THICKNESS, LOW LIGHT TRANSMITTANCE (HEAT ABSORBING GLASS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a grade of low light transmittance laminated float glass which will meet test requirements as described in American National Institute Safety Code:...
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT, 5.6MM NOMINAL THICKNESS, LOW LIGHT TRANSMITTANCE (HEAT ABSORBING GLASS)
A description is not available for this item.
ESB-M28G12-A2
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT, 5.6MM NOMINAL THICKNESS, LOW LIGHT TRANSMITTANCE (HEAT ABSORBING GLASS)
1. SCOPE The material defined by this specification is a grade of low light transmittance laminated float glass which will meet test requirements as described in American National Institute Safety...
January 1, 1988
GLASS, SAFETY, LAMINATED FLOAT, 5.6 MM NOMINAL THICKNESS, LOW LIGHT TRANSMITTANCE, (HEAT- ABSORBING GLASS)
A description is not available for this item.

References

Advertisement