DLA - SMD-5962-88745
MICROCIRCUIT, LINEAR, DUAL, DIFFERENTIAL LINE RECEIVERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 February 1991 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 55115 Dual, differential line receiver
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline Letter Case outline 2 C-2 (20-terminal, .358" × .358" × .100"), square chip-carrier package
Supply voltage (VCC) - - - - - - - - - - - - - - - 7.0 V dc Input voltage at A,B, and RT inputs - - - - - - - ±25 V dc Input voltage at strobe input - - - - - - - - - 5.5 V dc Off-state voltage applied to open collector inputs - 14 V dc Power dissipation (PD) - - - - - - - - - - - - - 1375 mW 1/ Ambient operating temperature range - - - - - - - - −55°C to +125°C Storage temp range - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (60 seconds): - - - - - - - - - - - 260°C Thermal resistance junction-to-case (ΘJC) - - - - - See MIL-M-38510, appendix C Thermal resistance junction-to-ambient (ΘJA): - - - 65°C/W
Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 to 5.5 V dc High level (strobe) input voltage (VIH) - - - - - - - 2.4 V dc Low level (strobe input) voltage (VIL) - - - - - - - 0.4 V dc High level output current (IOH) - - - - - - - - - - - − 5 mA Low Level output current (IOL) - - - - - - - - - - - 15 mA
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History