NPFC - MIL-G-24748
GASKETS, METALLIC AND RUBBER, FOR USE IN UNION PIPE FITTINGS 1/4 TO 2-INCH NPS WITH VARIOUS FLUIDS FROM -30 DEG. F (-34 DEG. C) TO 400 DEG. F (204 DEG. C)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 30 November 1990 |
| Status: | inactive |
| Page Count: | 16 |
Document History
January 12, 1994
GASKETS, METALLIC AND RUBBER, FOR USE IN UNION PIPE FITTINGS 1/4 TO 2-INCH NPS WITH VARIOUS FLUIDS FROM -30 DEG. F (-34 DEG. C) TO 400 DEG. F (204 DEG. C)
Gaskets defined in this specification are suitable for use as a static seal in union connections in accordance with MIL-F-1183, MIL-F-24227, or similar applications. The gaskets are compatible with...
MIL-G-24748
November 30, 1990
GASKETS, METALLIC AND RUBBER, FOR USE IN UNION PIPE FITTINGS 1/4 TO 2-INCH NPS WITH VARIOUS FLUIDS FROM -30 DEG. F (-34 DEG. C) TO 400 DEG. F (204 DEG. C)
A description is not available for this item.