Gaskets defined in this specification are suitable for use as a static
seal in union connections in accordance with MIL-F-1183, MIL-F-24227,
or similar applications. The gaskets are compatible with the fluid and
corresponding temperature range (minimum/maximum) identified in table
IV for each type. Where no limitation is provided for a given
classification, that type is not recommended for service with the
identified fluid. However, selection of any type for a given
application is the responsibility of the user and should consider
compatibility of all fluids which are or may be introduced into the
system.
TABLE IV. Recommended gasket application.|
Classification (see 1.2)
Fluid --------------------------------------------------------------
Type A Type B
---------------------------------------------------------------------------------
Air/gas −30 °F(−34 °C)/250 °F(121 °C) −30 °F(−34 °C)/300 °F(149 °C)
Water −30 °F(−34 °C)/250 °F(121 °C) −30 °F(−34 °C)/400 °F(204 °C)1
Steam - 400 °F(204 °C) maximum1
Hydraulic fluids −30 °F(−34 °C)/250 °F(121 °C) -
1 Type B gaskets are suitable in steam and water continuous service up
to 400 °F(204°C) and intermittent service up to 425 °F(218°C).
TABLE V. Lot acceptance and rejection criteria.1
Reject number2
----------------------------------------
Inspection lot size Sample size
Quality Rejected lot
conformance resubmittal Packaging
(see 4.4.2) (see 4.4.3) (see 4.4.4)
----------------------------------------------------------------------------
2 to 8 2 1 1 1
9 to 15 3 1 1 1
16 to 25 5 1 1 1
26 to 50 8 1 1 1
51 to 90 13 1 1 2
91 to 150 20 2 1 2
151 to 280 32 2 1 3
281 to 500 50 3 2 4
501 to 1,200 80 4 3 6
1,201 to 3,200 125 6 4 8
3,201 to 10,000 200 8 6 11
10,001 to 35,000 315 11 9 15
35,001 to 150,000 500 15 13 22
150,001 to 500,000 800 22 19 22
500,001 and over 1,250 22 19 22
1 If the inspection lot successfully passes the table III criteria,
those units found defective during inspection shall be replaced with
acceptable units prior to lot acceptance. For rejected lots, see 4.4.3.
2 Reject number indicates the minimum number of defective units per
sample size needed for rejection of the entire inspection lot. Inspect
the sample size until the reject number is reached.
View Less