ETSI - EN 302 288-1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices; Road Transport and Traffic Telematics (RTTT); Short range radar equipment operating in the 24 GHz range; Part 1: Technical requirements and methods of measurement
| Organization: | ETSI |
| Publication Date: | 1 March 2004 |
| Status: | inactive |
| Page Count: | 46 |
scope:
The present document specifies the requirements for Short Range Devices (SRD) working as broadband devices with at least 500 MHz bandwidth in the 21,625 GHz to 26,625 GHz frequency range intended for Road Transport and Traffic Telematics (RTTT) applications, such as automotive 24 GHz Short Range Radar (SRR) for e.g. Obstacle detection, Stop&Go, Blind Spot Detection, Parking Aid, Backup Aid and other automotive applications such as PreSafe™, PreCrash.
The present document covers transmitters intended to operate in a temporary frequency designation as defined in CEPT/ECC/DEC [tbd] (see bibliography) in all or in part of the service frequency band from 21,625 GHz to 26,625 GHz. The application is also subject to the EU Commission decision on 24 GHz SRR [tbd] (see bibliography).
The document applies to:
a) transmitters in the range from 21,625 GHz to 26,625 GHz operating as broadband devices over the specific bandwidth defined for the individual devices;
b) receivers operating in the range from 21,625 GHz to 26,625 GHz.
The present document contains the technical characteristics and test methods for short range radar equipment fitted with integral antennas operating in the 24 GHz range and references CEPT/ERC Recommendation for SRDs, CEPT/ERC/REC 70-03 [1] and ERC/ECC/DEC [tbd] (see bibliography).
The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
The present document covers short range radar mobile applications in the 24 GHz range. It covers integrated transceivers and separate transmit/receive modules.
The present document covers only 24 GHz SRR equipment for road vehicles.
Document History