ASTM International - ASTM B399/B399M-99
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy 6201-T81 Conductors
| Organization: | ASTM International |
| Publication Date: | 10 April 1999 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers concentric-lay-stran
1.2 The SI values of density and resistivity are to be regarded as standard. For all other properties the inch-pound values are to be regarded as standard and the SI units may be approximate.
Note 1-The aluminum alloy and temper designations conform to ANSI H35.1. Aluminum-alloy 6201 corresponds to Unified Numbering System alloyA96201 in accordance with Practice E 527.
Document History