DS/EN 50170/A3
General purpose field communication system
inactive, Most Current
| Organization: | DS |
| Publication Date: | 11 July 2002 |
| Status: | inactive |
| Page Count: | 422 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
| ICS Code (IT applications in industry): | 35.240.50 |
scope:
This part defines the requirements for the general description of a device on the network of EN 50170/A3 (deterministic control network). Each of the other parts of EN 50170/A3 corresponds to a specific layer of the seven layer OSI model in accordance with EN ISO/IEC 7498-1. Figure 1 shows the location of each part within the OSI model.
Document History
DS/EN 50170/A3
July 11, 2002
General purpose field communication system
This part defines the requirements for the general description of a device on the network of EN 50170/A3 (deterministic control network). Each of the other parts of EN 50170/A3 corresponds to a...
July 8, 2002
General purpose field communication system - Fieldbus
This document is an informative description of the architecture of the EN 510170/A1 Volume 4 Fieldbus. It describes how the components specified in the other Parts of EN 50170/A1 Volume 4 may be...
June 15, 2000
General purpose field communication system
This amendment defines functional, electrical and mechanical features of a serial fieldbus system for applicaitons in process automation. The data transmission defined in this amendment is the...
December 1, 1997
General Purpose Field Communication System
The "general purpose field communication system" is principally a communication means between equipment close to the manufacturing process like sensors and actuators on machines, etc. and the control...