DS/EN 50170

General Purpose Field Communication System

inactive
Organization: DS
Publication Date: 1 December 1997
Status: inactive
Page Count: 2,008
ICS Code (Open systems interconnection in general): 35.100.01
ICS Code (IT applications in industry): 35.240.50
scope:

The "general purpose field communication system" is principally a communication means between equipment close to the manufacturing process like sensors and actuators on machines, etc. and the control level equipment. Further precise definition is difficult as it limits the use of this communication technology. The scope of information transfer goes far beyond of replacing analog 4 to 20 mA signals. Decentralized intelligent systems need communication from and to devices in a comfortable user or application oriented way.

Document History

July 11, 2002
General purpose field communication system
This part defines the requirements for the general description of a device on the network of EN 50170/A3 (deterministic control network). Each of the other parts of EN 50170/A3 corresponds to a...
July 8, 2002
General purpose field communication system - Fieldbus
This document is an informative description of the architecture of the EN 510170/A1 Volume 4 Fieldbus. It describes how the components specified in the other Parts of EN 50170/A1 Volume 4 may be...
June 15, 2000
General purpose field communication system
This amendment defines functional, electrical and mechanical features of a serial fieldbus system for applicaitons in process automation. The data transmission defined in this amendment is the...
DS/EN 50170
December 1, 1997
General Purpose Field Communication System
The "general purpose field communication system" is principally a communication means between equipment close to the manufacturing process like sensors and actuators on machines, etc. and the control...
Advertisement