BSI - BS EN 1057

Copper and copper alloys Seamless, round copper tubes for water and gas in sanitary and heating applications

inactive
Buy Now
Organization: BSI
Publication Date: 15 August 1996
Status: inactive
Page Count: 22
ICS Code (Copper products): 77.150.30
ICS Code (Non-ferrous metal pipes): 23.040.15

Document History

June 30, 2006
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
A description is not available for this item.
June 30, 2006
Copper and Copper Alloys - Seamless, Round Copper Tubes for Water and Gas in Sanitary and Heating Applications
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameter from 6 mm...
BS EN 1057
August 15, 1996
Copper and copper alloys Seamless, round copper tubes for water and gas in sanitary and heating applications
A description is not available for this item.
August 15, 1996
Copper and Copper Alloys - Seamless, Round Copper Tubes for Water and Gas in Sanitary and Heating Applications
A description is not available for this item.

References

Advertisement