BSI - BS EN 1057

Copper and Copper Alloys - Seamless, Round Copper Tubes for Water and Gas in Sanitary and Heating Applications

inactive
Buy Now
Organization: BSI
Publication Date: 30 June 2006
Status: inactive
Page Count: 40
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes.

It is applicable to tubes having an outside diameter from 6 mm up to and including 267 mm for:

- distributing networks for hot water and cold water;

- hot water heating systems, including panel heating systems (under-floor, wall, overhead);

- domestic gas and liquid fuel distribution;

- waste water sanitation.

It is also applicable to seamless round copper tubes intended to be pre-insulated before use for any of the above purposes.

Document History

June 30, 2006
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
A description is not available for this item.
BS EN 1057
June 30, 2006
Copper and Copper Alloys - Seamless, Round Copper Tubes for Water and Gas in Sanitary and Heating Applications
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameter from 6 mm...
August 15, 1996
Copper and copper alloys Seamless, round copper tubes for water and gas in sanitary and heating applications
A description is not available for this item.
August 15, 1996
Copper and Copper Alloys - Seamless, Round Copper Tubes for Water and Gas in Sanitary and Heating Applications
A description is not available for this item.

References

Advertisement