DS/EN 493
Fasteners - Surface discontinuities - Nuts
inactive, Most Current
| Organization: | DS |
| Publication Date: | 27 August 1992 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Nuts): | 21.060.20 |
scope:
The standard established limits for various types of surface discontinuties on nuts with: Nominal thread diameters from 5 up to and including 39 mm - Product grade A and B - All property classes according to EN 20898-2, ISO 898-6 and ISO 23 20, unless otherwise specified in product standards or by the purchaser.
Document History
DS/EN 493
August 27, 1992
Fasteners - Surface discontinuities - Nuts
The standard established limits for various types of surface discontinuties on nuts with: Nominal thread diameters from 5 up to and including 39 mm - Product grade A and B - All property classes...