FORD - ESK-M4D538-A

POLYPROPYLENE (PP), COOLING AGENT AND HEAT STABILIZED

inactive
Organization: FORD
Publication Date: 20 March 1986
Status: inactive
Page Count: 5

Document History

May 16, 2012
POLYPROPYLENE, COOLING AGENT AND HEAT STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on polypropylene homopolymer cooling agent and heat stabilized. The material is natural colored and remains translucent when...
October 16, 2006
POLYPROPYLENE, COOLING AGENT AND HEAT STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on polypropylene homopolymer cooling agent and heat stabilized. The material is natural colored and remains translucent when...
August 10, 2006
POLYPROPYLENE, COOLING AGENT AND HEAT STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on polypropylene homopolymer cooling agent and heat stabilized. The material is natural colored and remains translucent when...
ESK-M4D538-A
March 20, 1986
POLYPROPYLENE (PP), COOLING AGENT AND HEAT STABILIZED
A description is not available for this item.
March 20, 1986
POLYPROPYLENE (PP), COOLING AGENT AND HEAT STABILIZED
1. SCOPE The material defined by this specification is a moulding compound based on polypropylene homopolymer cooling agent and heat stabilized. The material is natural coloured and remains...
Advertisement